DS/ISO 6195
Fluid power systems and components - Cylinders - Housing for rod wiper rings in reciprocating applications - Dimensions and tolerances
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
The standard lays down the dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of sizes is from 6 mm to 360 mm rod diameter. It includes the following three housing designs; type A; recess housings with undercut or separate cover to retain elastomeric wipers (see fig. and table 2 for normal series (preferred), type B: open recess housings for wipers haviing intergral rigid reinforcement, that are...
Document History