ISO 2904

ISO Metric Trapezoidal Screw Threads - Basic Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1977
Status: inactive
Page Count: 8
ICS Code (Metric screw threads): 21.040.10
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the basic dimensions for ISO metric trapezoidal screw threads according to ISO 2902.

The values refer to the basic profiles according to ISO 2901.

 

Document History

January 1, 2020
ISO metric trapezoidal screw threads — Basic dimensions
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document...
ISO 2904
January 1, 1977
ISO Metric Trapezoidal Screw Threads - Basic Dimensions
SCOPE AND FIELD OF APPLICATION This International Standard specifies the basic dimensions for ISO metric trapezoidal screw threads according to ISO 2902. The values refer to the basic profiles...

References

Advertisement