DS/ENV 50121-3-1

Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle

inactive, Most Current
Organization: DS
Publication Date: 24 May 1996
Status: inactive
Page Count: 20
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Prestandard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets as well as independent hauled stock (for individual definitions see clause 3). The frequency range considered is from DC to 400 GHz. At present, testing is not defined for frequencies above 1 GHz. The limits in this prestandard do not apply to intentional communication signals (radio communications, track/vehicle transmissions,...).

Document History

DS/ENV 50121-3-1
May 24, 1996
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
This European Prestandard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets as well as independent hauled stock (for individual...
Advertisement