DIN EN ISO 9974-3

Connections for general use and fluid power - Ports and studs ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B) (ISO 9974-3:1996); German version EN ISO 9974-3:2000

active, Most Current
Organization: DIN
Publication Date: 1 September 2000
Status: active
Page Count: 12
ICS Code (Filters, seals and contamination of fluids): 23.100.60

Document History

DIN EN ISO 9974-3
September 1, 2000
Connections for general use and fluid power - Ports and studs ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B) (ISO 9974-3:1996); German version EN ISO 9974-3:2000
A description is not available for this item.

References

Advertisement