CEN - EN ISO 2338
Parallel Pins, of Unhardened Steel and Austenitic Stainless Steel
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Fasteners): | 21.060 |
scope:
This International Standard specifies the characteristics of parallel pins of unhardened steel and austenitic stainless steel, with nominal diameters d from 0,6 mm to 50 mm inclusive.
Document History
EN ISO 2338
November 1, 1997
Parallel Pins, of Unhardened Steel and Austenitic Stainless Steel
This International Standard specifies the characteristics of parallel pins of unhardened steel and austenitic stainless steel, with nominal diameters d from 0,6 mm to 50 mm inclusive.