DLA - SMD-5962-88659 REV A
MICROCIRCUIT, LINEAR, 12-BIT VOLTAGE OUTPUT D/A CONVERTER, MICROPROCESSOR COMPATIBLE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 January 1992 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD667 12-bit voltage output D/A converter, microprocessor compatible
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × ,100"), square chip carrier package
VCC to power ground range - - - - - - - - - - - - - - 0 V dc to +18 V dc VEE to power ground range - - - - - - - - - - - - - - 0 V dc to −18 V dc Digital inputs (pins 11-15, 17-28) to power ground range - - - - - - - - - - - - - - - - - - - - - - - - −1.0 V dc to 7.0 V dc Reference in to reference ground- - - - - - - - - - - ±12 V dc Bipolar offset to reference ground- - - - - - - - - - ±12 V dc 10 V span R to reference ground - - - - - - - - - - - ±12 V dc 20 V span R to reference ground - - - - - - - - - - - ±24 V dc Reference out, VOUT (pins 6 and 9)- - - - - - - - - - Continuous short to power ground, momentary short to VCC Power dissipation (PD)- - - - - - - - - - - - - - - - 1,000 mW 1/ Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC)- - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Case outline X - - - - - - - - - - - - - - - - - - 60°C/W Case outline 3 - - - - - - - - - - - - - - - - - - 125°C/W
Supply voltage range (VCC) - - - - - - - - - - - - - +11.4 V dc to +16.5 V dc Supply voltage range (VEE) - - - - - - - - - - - - - −11.4 V dc to −16.5 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History