SN - NS 7306:1981
Valves - Spheroidal grahite cast iron gate valves - With flanges DN 40 to DN 600 - Mating dimensions for PN 10 and PN 16 - Non-rising stem - Nominal pressure PN 4, 6, 10 and 16 - Max. temperature 350 degrees C
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 February 1981 |
| Status: | inactive |
| ICS Code (Gate valves): | 23.060.30 |
Document History
NS 7306:1981
February 1, 1981
Valves - Spheroidal grahite cast iron gate valves - With flanges DN 40 to DN 600 - Mating dimensions for PN 10 and PN 16 - Non-rising stem - Nominal pressure PN 4, 6, 10 and 16 - Max. temperature 350 degrees C
A description is not available for this item.