ISO 9809-1

Gas Cylinders - Refillable Seamless Steel Gas Cylinders - Design, Construction and Testing - Part 1: Quenched and Tempered Steel Cylinders with Tensile Strength Less Than 1 100 MPa

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 1999
Status: inactive
Page Count: 42
ICS Code (Pressure vessels): 23.020.30

Document History

August 1, 2019
Gas cylinders — Design, construction and testing of refillable seamless steel gas cylinders and tubes — Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless...
April 15, 2010
Gas cylinders — Refillable seamless steel gas cylinders — Design, construction and testing — Part 1: Quenched and tempered steel cylinders with tensile strength less than 1 100 MPa
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at manufacture of refillable quenched and...
ISO 9809-1
June 1, 1999
Gas Cylinders - Refillable Seamless Steel Gas Cylinders - Design, Construction and Testing - Part 1: Quenched and Tempered Steel Cylinders with Tensile Strength Less Than 1 100 MPa
A description is not available for this item.

References

Advertisement