DLA - SMD-5962-90879 REV A
MICROCIRCUIT, LINEAR, LVDT, SIGNAL CONDITIONER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 January 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 5521 LVDT Signal Conditioner
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-I-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535 , appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (V+) - - - - - - - - - - - - - - - 20 V Split supply voltage (V+/V−) - - - - - - - - - - ±10 V Power dissipation (PD) - - - - - - - - - - - - - 840 mW Lead temperature (soldering, 10 seconds) - - - - 300°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - 73°C/W
Supply voltage (V+) - - - - - - - - - - - - - - - 10 V Ambient operating temperature range (TA)- - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History