FORD - WSE-M1A309-A2
PISTON RING, ALLOY STEEL, COMPRESSION ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 23 September 2002 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE The material defined by these specifications is a chromium silicon alloy steel that will be heat treated to produce a quenched and tempered product with high strength and good relaxation properties at elevated temperatures.
Document History
December 15, 2011
PISTON RING, ALLOY STEEL, COMPRESSION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a chromium silicon alloy steel that will be heat treated to produce a quenched and tempered product with high strength and good relaxation properties...
WSE-M1A309-A2
September 23, 2002
PISTON RING, ALLOY STEEL, COMPRESSION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a chromium silicon alloy steel that will be heat treated to produce a quenched and tempered product with high strength and good relaxation...
January 28, 1993
PISTON RING, ALLOY STEEL, COMPRESSION
1. SCOPE: The material defined by this specification is a chromium silicon alloy steel that will be heat treated to produce a quenched and tempered product with high strength and good relaxation...