NPFC - A-A-59590/20
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
| Organization: | NPFC |
| Publication Date: | 16 August 2002 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This CID specification sheet covers three piece card holders
with a visual locking indicator feature that use screw actuated wedges to hold
circuit card assemblies into their installed positions in heat sinking devices
(cold plates, heat exchanger) or other applications Card holders covered by
this CID are intended to provide 60g/6ms resistance to shock, withstand 25
G-rms of vibration and provide 2 to 4 degrees C/W/inch thermal resistance
between the circuit card assemblies and the heat sink surfaces. The screw
retention feature is intended to prevent unintentional disassembly of the card
holder. Items covered by this CID specification sheet are intended for
commercial/industria
Document History