DLA - SMD-5962-90513
MICROCIRCUIT, DIGITAL, BIPOLAR, PARITY BUS TRANSCEIVERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 April 1990 |
| Status: | active |
| Page Count: | 20 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AM29833A Parity bus transceivers with register option 02 AM29853A Parity bus transceivers with latch option 03 AM29855A Parity bus transceivers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .460" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual line package 3 C-4 (28 terminal, .460" × .460" ×.100"), square leadless chip carrier
Supply voltage range - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - −0.5 V to +5.5 V Output voltage range - - - - - - - - - - - - −1.5 V to +6.0 V Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - 1.16 W Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC): See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - +150°C DC input current - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current- - - - - - - - - - - - - - 100 mA
Supply voltage range (VCC) - - - - - - - - - +4.5 V to +5.5 V Minimum high level input voltage (VIH) - - - 2.0 V Maximum low level input voltage (VIL) - - - 0.7 V Case operating temperature range (TC) - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History