NPFC - A-A-50729
METER, MULTIPLE SCALE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 15 December 1987 |
| Status: | active |
| Page Count: | 8 |
scope:
This Commercial Item Description (CID), describes a meter, multiple scale, with battery pack, 10 MHz to 18 GHz. This CID is meant as a minimum requirement for the meter in which only those manufacturers that meet or surpass the following requirements are qualified per this CID.
Document History
May 13, 2022
METER, MULTIPLE SCALE
Scope.
This commercial item description (CID), describes a meter, multiple scale, with a rechargeable battery pack, 10 megahertz (MHz) to 18 gigahertz (GHz), which is used to measure electrical...
April 6, 2022
Meter, Multiple Scale
A description is not available for this item.
April 5, 2012
Meter, Multiple Scale
This Commercial Item Description (CID), describes a meter, multiple scale, with battery pack, 10 MHz to 18 GHz. This CID is meant as a minimum requirement for the meter in which only those...
A-A-50729
December 15, 1987
METER, MULTIPLE SCALE
This Commercial Item Description (CID), describes a meter, multiple scale, with battery pack, 10 MHz to 18 GHz. This CID is meant as a minimum requirement for the meter in which only those...