DS/ETS 300278

Network Aspects (NA) - Support of existing services with guaranteed constant bit rate and specified transfer delay on Metropolitan Area Network (MAN)

active, Most Current
Organization: DS
Publication Date: 26 January 1995
Status: active
ICS Code (Networking): 35.110
scope:

This ETS details enhancements to the Distributed Queue Dual Bus (DQDB) access method as defined in IEEE STandard 802.6 in order to provide Constant Bit Rate (CBR) connection types for the support of existing services (guaranteed constant bandwidth, specified trasfer delay) on MANs, using semi-permanent connections in the range of n x 64 kbit/s to Mbit/s bit rate capabili- ty.

Document History

DS/ETS 300278
January 26, 1995
Network Aspects (NA) - Support of existing services with guaranteed constant bit rate and specified transfer delay on Metropolitan Area Network (MAN)
This ETS details enhancements to the Distributed Queue Dual Bus (DQDB) access method as defined in IEEE STandard 802.6 in order to provide Constant Bit Rate (CBR) connection types for the support of...
Advertisement