CSA - CAN/CSA-ISO/IEC-13818-2-02 AMD 1
Information technology - Generic coding of moving pictures and associated audio information: Video AMENDMENT 1 : Video elementary stream content description data
| Organization: | CSA |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 247 |
scope:
Foreword
IS0 (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of IS0 or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. IS0 and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with IS0 and IEC, also take part in the work. In the field of information technology, IS0 and IEC have established a joint technical committee, ISO/IEC JTC 1.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 3.
The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Attention is drawn to the possibility that some of the elements of this Amendment may be the subject of patent rights. IS0 and IEC shall not be held responsible for identifying any or all such patent rights.
Amendment 1 to International Standard ISO/IEC 1381 8-2:2000 was prepared by Joint Technical Committee ISO/IEC JTC 1, information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information, in collaboration with ITU-T. The identical text is published as ITU-T Rec. H.262/Amd.l.
Document History