DS/ISO 1352

Steel - Torsional stress fatigue testing

inactive, Most Current
Organization: DS
Publication Date: 1 January 1979
Status: inactive
Page Count: 4
ICS Code (Mechanical testing of metals): 77.040.10
scope:

The standard specifies the conditions for carrying out torsional stress fatique tests on test pieces having a nominal diameter between 5 and 12,5 mm without deliberately introduced stress concentrations. The tests are carried out at room temperature in air, by applying to the test piece a pure couple about its longitudinal axis.

Document History

DS/ISO 1352
January 1, 1979
Steel - Torsional stress fatigue testing
The standard specifies the conditions for carrying out torsional stress fatique tests on test pieces having a nominal diameter between 5 and 12,5 mm without deliberately introduced stress...
Advertisement