SN - NS-EN 3304:1996
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at abient temperature)/315 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 5 February 1997 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 3304:1996
February 5, 1997
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at abient temperature)/315 °C
A description is not available for this item.