DS/EN 1963

Textile floor coverings - Tests using the Lisson Tretrad machine

inactive
Organization: DS
Publication Date: 23 December 1997
Status: inactive
Page Count: 14
ICS Code (59.080.60): 59.080.60
scope:

This European Standard specifies four methods of test of textile floor coverings (with or without an underlay, see clause 9) using the Lisson Tretrad machine. Test A: Determination of mass loss of textile floor coverings, also used to assess fibre bind of synthetic cut pile carpets. Test B: Determination of stair nosing appearance change of textile floor coverings. Test C: Determination of fibre bind on synthetic loop pile carpets. Test D: Determination of fibre bind (hairiness) on needled floor coverings.

Document History

May 15, 2007
Textile floor coverings - Tests using the Lisson Tretrad Machine
This European Standard specifies four methods of test of textile floorcoverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. Test A: Determination of mass loss of...
DS/EN 1963
December 23, 1997
Textile floor coverings - Tests using the Lisson Tretrad machine
This European Standard specifies four methods of test of textile floor coverings (with or without an underlay, see clause 9) using the Lisson Tretrad machine. Test A: Determination of mass loss of...
Advertisement