The present document defines the stage-2 service description for the General Packet Radio Service (GPRS) which is a packet bearer service and a main part of the packet domain. ITU-T Recommendation...
The present document defines the second version of GTP used on: - the Gn and Gp interfaces of the General Packet Radio Service (GPRS); - the Iu, Gn and Gp interfaces of the UMTS system. NOTE: The...
The present document describes the protocol to be used on the Media Gateway Controller (MGC) – Media Gateway (MGW) interface. The Media Gateway Controllers covered in this specification are the MSC...
The present document describes the mechanism used for control and configuration of the Trace, Minimization of Drive Test (MDT) and Radio Link Failure (RLF) reporting functionality through Itf-N. This...
The present document describes the overall architecture of the E-UTRAN, including internal interfaces and assumptions on the radio, S1, X2 and E1 interfaces.