DS/ISO 10838-3

Mechanical fittings for polyethylene piping systems for the supply of gaseous fuels - Part 3: Thermoplastics fittings for pipes of nominal outside diameter less than or equal to 63 mm

inactive, Most Current
Organization: DS
Publication Date: 27 April 2001
Status: inactive
Page Count: 22
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 10838 specifies requirements and test methods for full-end-load-resistant mechanical pipe-jointing systems for connecting, to each other or to a fitting or as a lateral connection to a polyethylene main (branching or lateral connection), polyethylene (PE) pipes, conforming to ISO 4437, of nominal outside diameter smaller than or equal to 63 mm. In addition, it specifies certain general properties of the material from which these fittings are made.

Document History

DS/ISO 10838-3
April 27, 2001
Mechanical fittings for polyethylene piping systems for the supply of gaseous fuels - Part 3: Thermoplastics fittings for pipes of nominal outside diameter less than or equal to 63 mm
This part of ISO 10838 specifies requirements and test methods for full-end-load-resistant mechanical pipe-jointing systems for connecting, to each other or to a fitting or as a lateral connection to...
Advertisement