DOD - SMD 5962-87627
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D FLIP-FLOP WITH CLOCK ENABLE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 25 November 1991 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FCT377 Octal D flip-flop with clock enable, TTL compatible 02 54FCT377A Octal D flip-flop with clock enable, TTL compatible
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case Outline R D-8 (20-lead, 1.060" × 310" × .200"), dual-in-line package S F-9 (20-lead .540" × .300" × .100"), flat package 2 C-2 (20-terminal, 358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) 1/ - - - - - - - - - - −0.5 dc to +7.0 V dc 2 Input voltage range - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - 100 mA Maximum power dissipation, (PD) 3/ - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Stoppage temperature range - - - - - - - - - - - −65°C to +150°C Junction temperature range (TJ) - - - - - - - - - +175°C Lead temperature (soldering 10 seconds) - - - - - +300°C
Supply voltage range (VCC) - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum logic voltage (VIL) - - - - - - - - - - - 0.8 V dc Minimum logic high voltage (VIH) - - - - - - - - 2.0 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C Minimum setup time data (Dn) to clock (CP), (ts1)): Device type 01 - - - - - - - - - - - - - - - - - 4.0 ns Device type 02 - - - - - - - - - - - - - - - - - 2.0 ns
Minimum hold time, Dn to CP (th1): Device type 01 - - - - - - - - - - - - - - - - - - 2.5 ns Device type 02 - - - - - - - - - - - - - - - - - - 1.5 ns Minimum setup time, clock enable [C bar][E bar] to CP, (ts2): Device type 01 - - - - - - - - - - - - - - - - - - 4.5 ns Device type 02 - - - - - - - - - - - - - - - - - - 3.5 ns Minimum hold time, [C bar][E bar] to CP, (th2): Device type 01 - - - - - - - - - - - - - - - - - - 2.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 1.5 ns Minimum CP pulse width, high and low, (tw): Device type 01 - - - - - - - - - - - - - - - - - - 7.0 ns Device type 02 - - - - - - - - - - - - - - - - - - 7.0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History