DS/IEC 161

Capacitors for radio interference suppression

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard applies to fixed capacitors for radio interfere nce suppression, intended for apparatus and machines to be c onnected to a supply with a nominal voltage not exceeding 50 0 V d.c. or a.c. (r.m.s.) between conductors or 150 V d.c. o r a.c. (r.m.s.) between any one conductor and earth and a fr equency not exceeding 100Hz (c/s), and in such apparatus and machines the capacitors may be directly connected with supp ly mains

Document History

DS/IEC 161
Capacitors for radio interference suppression
The standard applies to fixed capacitors for radio interfere nce suppression, intended for apparatus and machines to be c onnected to a supply with a nominal voltage not exceeding 50 0 V d.c. or a.c....
Advertisement