DS/ETS 300392-10-9

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 10: Supplementary services stage 1; Sub-part 9: Access priority

active, Most Current
Organization: DS
Publication Date: 30 March 1999
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) defines the stage 1 specifications of the Supplementary Service Access Priority (SS-AP) for the Terrestrial Trunked Radio (TETRA). Stage 1 is an overall service description from the users point of view but does not deal with the details of the human interface itself. This ETS specifies the service description of the supplementary service and the procedures to be expected with successful and unsuccessful outcomes. In addition this ETS specifies the interactions with other TETRA supplementary services and interworking considerations. Charging principles are outside the scope of this ETS. The SS-AP enables to define specific priorities in an MS for uplink random access messages (at the air interface) for circuit mode or packet mode communications.

Document History

DS/ETS 300392-10-9
March 30, 1999
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 10: Supplementary services stage 1; Sub-part 9: Access priority
This European Telecommunication Standard (ETS) defines the stage 1 specifications of the Supplementary Service Access Priority (SS-AP) for the Terrestrial Trunked Radio (TETRA). Stage 1 is an overall...
Advertisement