DS/IEC 315-1

Methods of measurement on radio receivers for various classes of emission - Part 1: General considerations and methods of measurement, including audio-frequency measurements

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 April 1990
Status: active
Page Count: 88
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The standard applies to radioreceivers of any kind excluding television receivers, and to the parts of which they are composed, or which are used as auxilliaries to such receivers. It deals with the determination of performance, the comparison of equipment and the determination of proper practical applications by listing the characteristics useful for specifications and laying down uniform methods of measurements for these characteristics. Also replaces IEC 315-2-1971.

Document History

DS/IEC 315-1
April 23, 1990
Methods of measurement on radio receivers for various classes of emission - Part 1: General considerations and methods of measurement, including audio-frequency measurements
The standard applies to radioreceivers of any kind excluding television receivers, and to the parts of which they are composed, or which are used as auxilliaries to such receivers. It deals with the...
Methods of measurement on radio receivers for various cl asses of emission - Part 1: General conditions for measureme nts and measuring methods applying to several types of recei vers
Specifies selected measurements, recommended for assessing t he essential characteristics of radio receivers
First supplement to Publication 315-1 (1970) - Methods of measurement on radio receivers for various classes of emi ssion. - Part 1: General conditions of measurements and meas uring methods applying to several types of receivers - Appen dix A: Survey of input arrangements for magnetic aerials
Survey of input arrangements for magnetic aerials
Advertisement