DS/EN 60684-3-123 og 124

Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 123 and 124: Extruded silicone sleeving, general purpose

inactive, Most Current
Organization: DS
Publication Date: 7 December 1995
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives the requirements for two types of non-heat-shrinkable sleeving, without defined burning properties, extruded from silicone elastomer. They are distinguished principally by volatile content. Sleeving of this type is normally available in bore sizes up to 25 mm and in a range of wall thickness between 0,1 mm and 2 mm.

Document History

DS/EN 60684-3-123 og 124
December 7, 1995
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 123 and 124: Extruded silicone sleeving, general purpose
Gives the requirements for two types of non-heat-shrinkable sleeving, without defined burning properties, extruded from silicone elastomer. They are distinguished principally by volatile content....
Advertisement