GMNA - 9982258

Adhesives, One-Part, Polyurethane, Room Temperature Applied

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 1999
Status: inactive
Page Count: 3
scope:

1 SCOPE.

This specification represents a modification of the previously approved adhesive 9986067. The current material provides a more aggressive link up to clear coat films during low humidity conditions which some production plants experience during the winter months. This specification covers the minimum requirements of a one-part, room temperature applied, polyurethane adhesive material. This material is intended for stationary glass, bonding systems. The material is designed as a body primerless (pinchweld flange) urethane for use on specific basecoat/clearcoat paint systems. It can also be used with pinchweld primer to the specific paint systems.

Document History

August 1, 2013
Adhesive, One-Part, Polyurethane, Room Temperature Applied
This specification represents a modification of the previously approved adhesive 9986067. The current material provides a more aggressive link up to clear coat films during low humidity conditions...
9982258
June 1, 1999
Adhesives, One-Part, Polyurethane, Room Temperature Applied
1 SCOPE. This specification represents a modification of the previously approved adhesive 9986067. The current material provides a more aggressive link up to clear coat films during low humidity...

References

Advertisement