ISO 2725-2
Assembly tools for screws and nuts — Square drive sockets — Part 2: Machine-operated sockets (“impact”)
| Organization: | ISO |
| Publication Date: | 15 February 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Hand-held tools in general): | 25.140.01 |
scope:
This part of ISO 2725 specifies dimensions, the designation and the marking of machine-operated "impact" square drive sockets with operating end having a hexagonal or double hexagonal form in accordance with ISO 1174-2.
Hand-operated sockets are dealt with in ISO 2725-1.
NOTE 1 Machine-operated "impact" square drive sockets are listed under number 2 2 02 01 0 in ISO 1703.
NOTE 2 The figures in this part of ISO 2725 are given only as examples. They are not intended to influence the manufacturer's design.
Document History