DIN 89300
Terminal connectors with clamping-screw, 16 A, 500 V, for nominal cross-sectional areas up to 2,5 mm2
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
Document History
March 1, 2016
Junction inserts with mantle terminals - 16 A, 500 V, for conductors up to 2,5 mm2
Diese Norm gilt für Abzweigeinsätze, die vorzugsweise in Abzweigdosen nach DIN 89250 und Steckdosen nach DIN 89262 und DIN 89263 angewendet werden. Sie bestehen aus einem Sockel aus Isolierstoff, auf...
October 1, 2014
Junction inserts with mantle terminals - 16 A, 500 V, for conductors up to 2,5 mm2
A description is not available for this item.
DIN 89300
January 1, 1995
Terminal connectors with clamping-screw, 16 A, 500 V, for nominal cross-sectional areas up to 2,5 mm2
A description is not available for this item.