DS/IEC 61156-1/Corr.1
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
inactive
| Organization: | DS |
| Publication Date: | 24 August 2005 |
| Status: | inactive |
| Page Count: | 81 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This part of 61156 is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and data communication systems.
Document History
March 21, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
IEC 61156-1:2023 is available as IEC 61156-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 31, 2015
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of...
September 14, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of...
July 30, 2007
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of...
DS/IEC 61156-1/Corr.1
August 24, 2005
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
This part of 61156 is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN,...
February 10, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
This part of 61156 is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN,...
Amendment 1 to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
This part of IEC 61156 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of...
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 specifies the definitions, requirements and test methods of multicore, symmetrical pair and quad cables. This document is applicable to communication systems such as local area...