DS/IEC 781

Application guide for calculation of short-circuit currents in low-voltage radial systems

inactive, Most Current
Organization: DS
Publication Date: 23 April 1990
Status: inactive
Page Count: 62
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

The standard specifies a standardized procedure developed from EIC 909 for the calculation of short-circuit currents in three-phase a.c. systems operating at a nominal frequency (50 or 60 Hz) when the short circuit occurs in low-voltage radial systems and when the simplifying conditions given in clause 3 are met.

Document History

DS/IEC 781
April 23, 1990
Application guide for calculation of short-circuit currents in low-voltage radial systems
The standard specifies a standardized procedure developed from EIC 909 for the calculation of short-circuit currents in three-phase a.c. systems operating at a nominal frequency (50 or 60 Hz) when...

References

Advertisement