BSI - BS EN ISO 2361
Electrodeposited nickel coatings on magnetic and non-magnetic substrates - Measurement of coating thickness - Magnetic method
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 1984 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Non-destructive methods which may not be applicable to auto-catalytic nickel coatings, depending on their chemical composition. Magnetic attraction method applicable up to 50 μm coating thickness on magnetic substrates or up to 25 μm on non-magnetic substrates. Reluctance method applicable to thicknesses of up to about 1 mm.
Document History
BS EN ISO 2361
January 31, 1984
Electrodeposited nickel coatings on magnetic and non-magnetic substrates - Measurement of coating thickness - Magnetic method
Non-destructive methods which may not be applicable to auto-catalytic nickel coatings, depending on their chemical composition. Magnetic attraction method applicable up to 50 μm coating thickness on...