ISO 11833-1
Plastics - Unplasticized Poly(Vinyl Chloride) Sheets - Types, Dimensions and Characteristics - Part 1: Sheets of Thickness Not Less Than 1 mm
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 1998 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Films and sheets): | 83.140.10 |
Document History
July 1, 2019
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm
This document specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC-U) and the test methods to be used to measure the required values.
It...
June 1, 2012
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC-U) and the test methods to be used to measure the required...
October 15, 2007
Plastics — Unplasticized poly(vinyl chloride) sheets — Types, dimensions and characteristics — Part 1: Sheets of thickness not less than 1 mm
A description is not available for this item.
ISO 11833-1
July 15, 1998
Plastics - Unplasticized Poly(Vinyl Chloride) Sheets - Types, Dimensions and Characteristics - Part 1: Sheets of Thickness Not Less Than 1 mm
A description is not available for this item.