ASTM International - ASTM A185/A185M-07
Standard Specification for Steel Welded Wire Reinforcement, Plain, for Concrete (Withdrawn 2013)
Organization: | ASTM International |
Publication Date: | 1 September 2007 |
Status: | inactive |
Page Count: | 6 |
ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers welded wire reinforcement to be used for the reinforcement of concrete.
Note 1
Welded wire for concrete reinforcement has been described by various terms: welded wire fabric, WWF, fabric, and mesh. The wire reinforcement industry prefers the term "welded wire reinforcement" (WWR) as being more representative of the range of products being manufactured. Therefore, the term "welded wire fabric" has been replaced with the term "welded wire reinforcement" in this specification and in related specifications.
1.2 The values stated in SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. (Within the text the inch-pound units are shown in brackets.)
abstract:
This specification covers steel welded wire reinforcements to be used for the reinforcement of concrete. The wires shall be assembled by automatic machines or by other suitable mechanical means... View More