DLA - SMD-5962-89716 REV A

MICROCIRCUIT, DIGITAL, CMOS, 4 X 16-BIT MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 December 1992
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuit 8 in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as in the following example:

Device classes M, B, and S RHA marked devises shall meet the MIL-M-38510 specified RHA levels end shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Propagation delay 01 LPR520 4 × 16-bit multilevel pipeline register 30 ns 02 LPR520 4 × 16-bit multilevel pipeline register 24 ns 03 LPRS20 4 × 16-bit multilevel pipeline register 18 ns 04 LPR521 4 × 16-bit multilevel pipeline register 30 ns 05 LPR521 4 × 16-bit multilevel pipeline register 24 ns 06 LPR521 4 × 16-bit multilevel pipeline register 18 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline Q D-5 (40-lead 2.096" × .620" × .225"), dual-in-line package X C-5 (44-terminal .662" × .662" × .120"), leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Operating ambient temperture - - - - - - - - - - - - - - - - - - - −55°C to +125°C VCC supply voltage (referenced to ground) - - - - - - - - - - - - - −0.5 V to +7.0 V Input signal (referenced to ground) - - - - - - - - - - - - - - - - −3.0 V to +7.0 V Signal applied to high impedance output - - - - - - - - - - - - - - −3.0 V to +7.0 V Output current into low outputs - - - - - - - - - - - - - - - - - - 25 mA Latchup current - - - - - - - - - - - - - - - - - - - - - - - - - - > 200 mA Thermal resistance junction-to-case, θJC - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature - - - - - - - - - - - - - - - - - - - - - - - 175°C Power dissipation, Pd - - - - - - - - - - - - - - - - - - - - - - - 250 mW Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - - 275°C

Supply voltage - - - - - - - - - - - - - - - - - - - - - - - - 4.50 V ≤ VCC ≤ 5.50 V Operating case temperature, TC - - - - - - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - - - - XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 15, 1996
MICROCIRCUIT, DIGITAL, CMOS, 4 X 16-BIT MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89716 REV A
December 11, 1992
MICROCIRCUIT, DIGITAL, CMOS, 4 X 16-BIT MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 17, 1992
MICROCIRCUIT, DIGITAL, CMOS, 4 X 16-BIT MULTILEVEL PIPELINE REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement