BSI - BS EN 4498

Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating Classification: 1 550 MPa (at ambient temperature) / 315 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 2006
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4498
January 31, 2006
Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating Classification: 1 550 MPa (at ambient temperature) / 315 °C
A description is not available for this item.

References

Advertisement