CEN - EN 2889
Aerospace Series - Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
July 1, 2006
Aerospace Series - Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
EN 2889
January 1, 1995
Aerospace Series - Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.