ASME B89.1.6M

Measurement of Qualified Plain Internal Diameters for Use as Master Rings and Ring Gages

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1984
Status: inactive
Page Count: 23
scope:

This Standard is intended to provide and establish uniform practice for the measurement of master rings and ring gages to a given tolerance by means of a two-jaw internal comparator. It includes requirements for geometrical quality of master rings, quality of length standards required, the important characteristics of the comparison equipment, environmental conditions, and the means to assure that measurements are made with an acceptable level of confidence.

Document History

January 1, 2002
Measurement of Plain Internal Diameters for Use as Master Rings and Ring Gages
This Standard is intended to establish uniform practices for the measurement of master rings or ring gages using horizontal methods. The standard includes requirements for geometric qualities of...
ASME B89.1.6M
January 1, 1984
Measurement of Qualified Plain Internal Diameters for Use as Master Rings and Ring Gages
This Standard is intended to provide and establish uniform practice for the measurement of master rings and ring gages to a given tolerance by means of a two-jaw internal comparator. It includes...

References

Advertisement