NPFC - MIL-M-38510/224

MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 June 1986
Status: active
Page Count: 35
scope:

This specification covers the detail requirements for monolithic silicon N-channel MOS erasable programmable read-only memory microcircuits which employ the ultraviolet light erasing technique. Two product assurance classes and a choice of case outline and lead finishes are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device types shall be as follows:

Device type Circuit 01 32,768 8 bit EPROM (250 ns) 02 32,768 8 bit EPROM (200 ns) 03 32,768 8 bit EPROM (170 ns)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) y D-10 (28-lead, ½" × 1-⅜"), dual-in-line package Transparent lid to permit UV light erasure Z C-12 (32-terminal RECT. CC. 450" × .550") Transparent lid to permit UV light erasure

Supply voltage range (VCC) 1/ - - - - - - - −0.6 V dc to 6.25 V dc All input or output voltages- - - - - - - - −0.6 V dc to 6.25 V dc Program input (VPP) - - - - - - - - - - - - −0.6 V dc to 13.0 V dc Operating case temperature range (TC) - - - −55°C to +125°C Storage temperature range - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - +260°C Thermal resistance, junction-to-case (θJC)- 30°C/W Maximum power dissipation (PD)- - - - - - - 1.0 watt Junction temperature (TJ) 2/- - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - - 2.0 V dc Maximum low-level input voltage (VIL) - - - 0.8 C dc High-level program input voltage (VPP)- - - 12.5 V Case operating temperature range (TC) - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

August 17, 2020
Microcircuits, Memory, Digital, MOS, 32K X 8, Ultraviolet Erasable Programmable Read-Only Memory (EPROM) Monolithic Silicon
A description is not available for this item.
November 9, 2010
Microcircuits, Memory, Digital, MOS, 32K X 8, Ultraviolet Erasable Programmable Read-Only Memory (EPROM) Monolithic Silicon
A description is not available for this item.
January 31, 2006
MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON
A description is not available for this item.
April 26, 2001
MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON
A description is not available for this item.
July 24, 1995
MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON
A description is not available for this item.
July 31, 1994
MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON
A description is not available for this item.
May 16, 1994
MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/224
June 9, 1986
MICROCIRCUITS, MEMORY, DIGITAL, MOS, 32K X 8, ULTRAVIOLET ERASABLE PROGRAMMABLE READ-ONLY MEMORY (EPROM) MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon N-channel MOS erasable programmable read-only memory microcircuits which employ the ultraviolet light erasing technique. Two...

References

Advertisement