DS/EN ISO 8359
Oxygen concentrators for medical use - Safety requirements
inactive
| Organization: | DS |
| Publication Date: | 30 January 1997 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
The standard specifies safety requirements for continuous flow oxygen concentrators. The standard does not apply to oxygen concentrators intended to supply gas to several patients via a piped medical gas installation or to those intended for use in the presence of flammable anaesthetic and/or cleaning agents.
Document History
September 7, 2012
Oxygen concentrators for medical use - Safety requirements
NOTE 1 See the rationale in annex P. IS0 8359 is one of a series of International Standards based on IEC 601-I. In IEC 601-I (the "General Standard"), this type of International Standard is referred...
May 11, 2009
Oxygen concentrators for medical use - Safety requirements
NOTE 1 See the rationale in annex P. IS0 8359 is one of a series of International Standards based on IEC 601-I. In IEC 601-I (the "General Standard"), this type of International Standard is referred...
DS/EN ISO 8359
January 30, 1997
Oxygen concentrators for medical use - Safety requirements
The standard specifies safety requirements for continuous flow oxygen concentrators. The standard does not apply to oxygen concentrators intended to supply gas to several patients via a piped medical...
Oxygen concentrators for medical use - Safety requirements - Amendment 1 (ISO 8359:1996/FDAM 1:2012)
NOTE 1 See the rationale in annex P. IS0 8359 is one of a series of International Standards based on IEC 601-I. In IEC 601-I (the "General Standard"), this type of International Standard is referred...
Oxygen concentrators for medical use - Safety requirements (ISO 8359:1996)
NOTE 1 See the rationale in annex P. IS0 8359 is one of a series of International Standards based on IEC 601-I. In IEC 601-I (the "General Standard"), this type of International Standard is referred...