DLA - SMD-5962-89654 REV A

MICROCIRCUIT, LINEAR, HIGH SPEED 8-BIT A/D CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 June 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD9012S 8 Bit A/D 02 AD9012T 8 Bit A/D

The case outlines shall be as designated in appendix C of MIL-N-38510, and as follows:

Outline letter Case outline X D-10 (28- lead, 1.490" × .610" × .232"), dual-in-line package 3 C-4 (28- terminal, .460" × .460, × .100"), square chip carrier package

Positive supply voltage (VS+) - - - - - - - - - - - - +6 V dc Negative supply Voltage (VS−) - - - - - - - - - - - - −6 V dc Analog input voltage - - - - - - - - - - - - - - - - −2.1 V dc to +0.5 V dc Power dissipation (PD) (TA = +25°C): Case outline X - - - - - - - - - - - - - - - - - 2.5 W Case outline 3 - - - - - - - - - - - - - - - - - 1.8 W Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case outline X - - - - - - - - - - - - - - - - - 60°C/W Case outline 3 - - - - - - - - - - - - - - - - 80°C/W ENCODE input voltage - - - - - - - - - - - - - - - - 0 V to +5 V dc OVERFLOW INH input voltage - - - - - - - - - - - - - 0 V to −5.2 V dc Reference input voltage (+VREF −VREF) - - - - - −3.5 to +0.1 V dc 1/ Reference midpoint current - - - - - - - - - - - - - ±4 mA Digital output current - - - - - - - - - - - - - - - 30 mA Differential reference voltage - - - - - - - - - - - 2.1 V dc

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Positive supply voltage (VS+) - - - - - - - - - - - - +5.0 V Negative supply voltage (VS−) - - - - - - - - - - - - −5.2 V

Unless otherwise specified, the following specification, standard, and bulletin of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.

SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD's).

(Copies of the specification, standard, and bulletin required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)

In the event of a conflict between the text of this drawing and the references cited herein the text of this drawing shall take precedence.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that wilt perform the required function are not available for... View More

Document History

November 14, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
August 13, 1999
MICROCIRCUIT, LINEAR, HIGH SPEED 8-BIT A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 4, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED 8-BIT A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89654 REV A
June 19, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED 8-BIT A/D CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 16, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement