DLA - MIL-DTL-2/74A (1)
VALVE, CYLINDER, GAS: LOW PRESSURE, TOXIC AND OXIDIZING MIXTURES, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
inactive
| Organization: | DLA |
| Publication Date: | 29 September 2006 |
| Status: | inactive |
| Page Count: | 2 |
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-DTL-2/74A (1)
September 29, 2006
VALVE, CYLINDER, GAS: LOW PRESSURE, TOXIC AND OXIDIZING MIXTURES, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
September 25, 2002
VALVE, CYLINDER, GAS: LOW PRESSURE, TOXIC AND OXIDIZING MIXTURES, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with low pressure cylinders containing toxic and oxidizing mixtures. If the LC50 of the mixture is equal to or less than 200 ppm, a...
June 9, 1995
VALVE, CYLINDER, GAS: LOW PRESSURE, TOXIC AND OXIDIZING MIXTURES, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...