AFNOR - XP PR EN 2833-2
Aerospace series. Glass fibre thermosetting preimpregnates. Technical specification. Part 2 : glass fabric/epoxy resin preimpregnates curing at up to 125 degrees celsius for continuous use up to 80 degrees celsius.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 November 1995 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Rubber and plastics): | 49.025.40 |
| ICS Code (Textiles): | 49.025.60 |
Document History
XP PR EN 2833-2
November 1, 1995
Aerospace series. Glass fibre thermosetting preimpregnates. Technical specification. Part 2 : glass fabric/epoxy resin preimpregnates curing at up to 125 degrees celsius for continuous use up to 80 degrees celsius.
A description is not available for this item.