DLA - SMD-5962-89589

MICROCIRCUIT, LINEAR, GENERAL PURPOSE OPERATIONAL AMPLIFIER MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 September 1989
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LMI07O Operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package

Positive supply voltage (+V) - - - - - - - - - - - - +22 V dc Negative supply voltage (−V) - - - - - - - - - - - - −22 V dc Differential input voltage - - - - - - - - - - - - - ±30 V dc Input voltage 1/ - - - - - - - - - - - - - - - - - - ±15 V dc Output short circuit duration - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +260° C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Power dissipation (PD) 2/ - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - 85°C/W (still air-board mount) 65°C/W (400LFPM air flow-board mount) Case G - - - - - - -- - - - - - - - - - - - - - 180°C/W (still air-flush mount) 75°C W (400LFPM air flow-flush mount) Case P - - - - - - - - - - - - - - - - - - - - 100°C/W (still air board mount) 80°C/W (400LFPM air flow-board mount)

Positive supply voltage (+V) - - - - - - - - - - - - +22 V dc Negative supply voltage (−V) - - - - - - - - - - - - −22 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

Unless otherwise specified, the following specification, standard, and bulletin, of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.

SPECIFICATION MILITARY MIL-M-38810 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawing (SMD's).

(Copies of the specification, standard, and bulletin required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)

In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 17, 2018
MICROCIRCUIT, LINEAR, GENERAL PURPOSE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 25, 2012
MICROCIRCUIT, LINEAR, GENERAL PURPOSE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 16, 2006
MICROCIRCUIT, LINEAR, GENERAL PURPOSE OPERATIONAL AMPLIFIER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 19, 2001
MICROCIRCUIT, LINEAR, GENERAL PURPOSE OPERATIONAL AMPLIFIER MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89589
September 28, 1989
MICROCIRCUIT, LINEAR, GENERAL PURPOSE OPERATIONAL AMPLIFIER MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement