FORD - WSE-M96D38-A2
HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
inactive
| Organization: | FORD |
| Publication Date: | 20 March 1998 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
This specification defines long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to electrochemical degradation (striations).
Document History
June 24, 2010
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to electrochemical...
September 12, 2006
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
These specifications define long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to electrochemical...
August 22, 2000
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
1. SCOPE This specification defines long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to...
WSE-M96D38-A2
March 20, 1998
HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
1. SCOPE This specification defines long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to...
February 20, 1998
HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
A description is not available for this item.