NPFC - L-P-410
PLASTIC, POLYAMIDE (NYLON), RIGID: RODS, TUBES, FLATS, MOLDED AND CAST PARTS
| Organization: | NPFC |
| Publication Date: | 16 March 1966 |
| Status: | active |
| Page Count: | 17 |
scope:
This specification covers the requirements of rigid plastic polyamide (nylon) molded and cast parts, rods, tubing, bushing stock, tubular bar, and flats for mechanical and electrical applications.
The polyamide rods, tubes, flats, molded and cast parts covered by this specification shall be furnished in the following composition as specified (see 6.2).
Polyhexamethylene adipamide, (nylon 6/6).
Polycaprolactam, (nylon 6).
Monomer cast, (nylon 6).
Polyhexamethylene sebacamide, (nylon 6/10), low moisture absorption polyamide.
Polyhexamethylene sebacamide, (nylon 6/10) shall also be classified as electrical grade when control of its electrical properties is required (see 3.5.1 and 6.2).
The polyamide specified in 1.2 shall be furnished filled or unfilled as follows and as specified by the procuring activity (see 6.2).
Natural, with or without fillers.
Weather resistant.
Wear resistant.
Heat stabilized.
intended Use:
The polyamides specified herein show a unique combination of general properties including strength, stiffness, toughness, resilience, abrasion and wear resistance, low surface friction, a... View More
Document History