TIA-568.1

Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 3 - Supportable Distances and Channel Attenuation for Optical Fiber Applications by Fiber Type

inactive
Buy Now
Organization: TIA
Publication Date: 1 February 2003
Status: inactive
Page Count: 10
scope:

This addendum applies to the supportable distances and channel attenuation for optical fiber applications by fiber type. This addendum supplements the information contained in table E-1. Two new applications (10/100BASE-SX and 10G Ethernet) and one new fiber type (850-nm laser-optimized 50/125-µm multimode fiber) are addressed in table 1.

 

Document History

March 2, 2023
Commercial Building Telecommunications Infrastructure Standard Addendum 1: Balanced Single Twisted-pair Cabling; Cabling Requirements for Wireless Access Points
This Addendum adds balanced single twisted-pair topology, architecture, and installation requirements to ANSI/TIA-568.1-E and provides guidelines on building locations where single-pair cabling can...
March 24, 2020
Commercial Building Telecommunications Infrastructure Standard
This Standard specifies requirements for telecommunications cabling within a commercial building and between commercial buildings in a campus environment. It defines terms, specifies cabling...
March 6, 2018
Commercial Building Telecommunications Infrastructure Standard Addendum 1: Updated References, Accommodation of New Media Types
This Addendum updates references and accommodates new media types introduced by ANSI/TIA-568-C.2-1 and ANSI/TIA-568.3-D.
September 9, 2015
Commercial Building Telecommunications Infrastructure Standard
This Standard specifies requirements for telecommunications cabling within a commercial building and between commercial buildings in a campus environment. It defines terms, specifies cabling...
May 3, 2012
Commercial Building Telecommunications Cabling Standard (Addendum 1- Pathways and Spaces)
This Standard specifies requirements for telecommunications cabling within a commercial building and between commercial buildings in a campus environment. It defines terms, specifies cabling...
October 17, 2011
Commercial Building Telecommunications Cabling Standard-Addendum 2, General Updates
This addendum updates various items within ANSI/TIA-568-C.1.
February 2, 2009
Commercial Building Telecommunications Cabling Standard
This Standard specifies requirements for telecommunications cabling within a commercial building and between commercial buildings in a campus environment. It defines terms, specifies cabling...
January 13, 2006
Commercial Building Telecommunications Cabling Standard Part 1 - General Requirements Addendum 7 – Guidelines for Maintaining Polarity Using Array Connectors
This Standard provides guidelines for establishing transmit-to-receive polarity using array connectors. The methods presented in this document provide different options for implementing polarity....
March 18, 2004
Commercial Building Telecommunications Cabling Standard – Part 1: General Requirements – Addendum 5 – Telecommunications Cabling for Telecommunications Enclosures
This Standard specifies minimum requirements for telecommunications cabling within an environment that uses telecommunications enclosures in its infrastructure. A telecommunications enclosure as...
February 1, 2003
Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 2 - Grounding and Bonding Specifications for Screened Balanced Twisted-Pair Horizontal Cabling
PURPOSE AND SCOPE This Standard specifies additional requirements for grounding (earthing) and bonding of installed screened balanced twisted-pair horizontal cables and connecting hardware used...
TIA-568.1
February 1, 2003
Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 3 - Supportable Distances and Channel Attenuation for Optical Fiber Applications by Fiber Type
This addendum applies to the supportable distances and channel attenuation for optical fiber applications by fiber type. This addendum supplements the information contained in table E-1. Two new...
February 1, 2003
Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 4 - Recognition of Category 6 and 850 nm Laser-Optimized 50/125 um Multimode Optical Fiber Cabling
INTRODUCTION The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laser-optimized 50/125 µm multimode optical fiber cable by revising sub-clauses 4.4, 4.5,...
July 21, 2001
Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 1 - Minimum 4-Pair UTP and 4-Pair ScTP Patch Cable Bend Radius
This Standard specifies minimum requirements for telecommunications cabling within a commercial building and between buildings in a campus environment. It specifies cabling requirements, cabling...
June 1, 2001
Commercial Building Telecommunications Cabling Standard Part 1: General Requirements
This Standard specifies minimum requirements for telecommunications cabling within a commercial building and between buildings in a campus environment. It specifies cabling requirements, cabling...
May 1, 2001
Commercial Building Telecommunications Cabling Standard Part 1: General Requirements
This Standard specifies minimum requirements for telecommunications cabling within a commercial building and between buildings in a campus environment. It specifies cabling requirements, cabling...
February 1, 2000
Transmission Performance Specifications for 4-Pair 100 Ohm Category 5e Cabling
A description is not available for this item.
December 1, 1999
Production Modular Cord NEXT Loss Test Method and Requirements for Unshielded Twisted-Pair Cabling
A description is not available for this item.
December 1, 1998
Addendum No. 3 to TIA/EIA-568-A
A description is not available for this item.
August 1, 1998
Corrections and Additions to TIA/EIA-568-A
A description is not available for this item.
September 1, 1997
Propagation Delay and Delay Shew Specifications for 100 Ohm 4-Pair Cable
A description is not available for this item.
January 1, 1995
Commercial Building Telecommunications Cabling Standard
This standard specifies minimum requirements for telecommunications cabling within a commercial building, up to and including the telecommunications outlet/connector, and between buildings in a...
July 19, 1991
Commercial Building Telecommunications Wiring Standard
This standard specifies minimum requirements for telecommunications cabling within a commercial building, up to and including the telecommunications outlet/connector, and between buildings in a...
Advertisement