CEN - EN ISO 2062
Textiles - Yarns from Packages - Determination of Single-End Breaking Force and Elongation at Break
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Textile and leather technology): | 59 |
Document History
December 1, 2009
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break using constant rate of extension (CRE) tester
This International Standard specifies methods for the determination of the breaking force and elongation at break of textile yarns taken from packages.
Four methods are given:
— A: manual;...
EN ISO 2062
January 1, 1995
Textiles - Yarns from Packages - Determination of Single-End Breaking Force and Elongation at Break
A description is not available for this item.