ETSI - EG 201 901-2

Broadband Integrated Services Digital Network (B-ISDN); Network Integration Testing; End-to-End Testing; Part 2: Implementation Conformance Statement (ICS), Implementation eXtra Information for Testing (IXIT) and Abstract Test Suite (ATS)

inactive
Organization: ETSI
Publication Date: 1 March 2001
Status: inactive
Page Count: 44
scope:

The present document provides a set of tests for testing B-ISDN compatibility and its interworking with N-ISDN. Included are as well basic as supplementary services, checking basically the end-to-end characteristics. The following test subjects are covered:

• support of basic services (CS1 and partly CS2.1 functionalities): normal callkonnection including bearer services, HLILLI-transport and LLI-negotiation, unsuccessful call setup, normal call release, deterministic bit rate, statistical bit rate and point-to-multipoint. The support of bandwidth negotiation, bandwidth modification and available bit rate will be covered in PIR 2.2;

• support of supplementary services: CLIPR, COLPR, SUB, UüS, CUG;

• support of interworking between B-ISDN and N-ISDN: basic call including normal connection, unsuccessful call setup, normal call release;

• support of interworking of supplementary services: CLIPR, COLPR, SUB, UüS, CUG.

The present document represents the output from the EURESCOM Project P613 Task2.

Document History

May 1, 2001
Broadband Integrated Services Digital Network (B-ISDN); Network Integration Testing; End-To-End Testing; Part 2: Implementation Conformance (ICS) Proforma, Implementation eXtra Information for Testing (IXIT) Proforma and Abstract Test Suite (ATS)
A description is not available for this item.
EG 201 901-2
March 1, 2001
Broadband Integrated Services Digital Network (B-ISDN); Network Integration Testing; End-to-End Testing; Part 2: Implementation Conformance Statement (ICS), Implementation eXtra Information for Testing (IXIT) and Abstract Test Suite (ATS)
The present document provides a set of tests for testing B-ISDN compatibility and its interworking with N-ISDN. Included are as well basic as supplementary services, checking basically the end-to-end...

References

Advertisement