BSI - BS EN 61558-2-8

Safety of Small Power Transformers, Power Supply Units and Similar - Part 2-8: Particular Requirements for Bell and Chime Transformers

inactive
Buy Now
Organization: BSI
Publication Date: 15 January 1999
Status: inactive
Page Count: 14
ICS Code (Transformers. Reactors): 29.180
scope:

Covers fixed, single-phase, air-cooled safety isolating transformers up to 250 V a.c., 500 Hz and 100 VA for domestic short-period sound signalling.

Document History

October 31, 2010
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-8: Particular requirements and tests for transformers and power supply units for bells and chimes
A description is not available for this item.
BS EN 61558-2-8
January 15, 1999
Safety of Small Power Transformers, Power Supply Units and Similar - Part 2-8: Particular Requirements for Bell and Chime Transformers
Covers fixed, single-phase, air-cooled safety isolating transformers up to 250 V a.c., 500 Hz and 100 VA for domestic short-period sound signalling.

References

Advertisement