IEC 60228
Conductors of Insulated Cables
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1978 |
| Status: | inactive |
| Page Count: | 52 |
Document History
December 1, 2023
Conductors of Insulated Cables
This document specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 3 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements for numbers and...
November 1, 2004
Conductors of Insulated Cables
This International Standard specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 2 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements...
IEC 60228
January 1, 1978
Conductors of Insulated Cables
A description is not available for this item.